2393357-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2393357-1
Description
Body Features Primary Product Color : Natural Primary Product Material : PP
Configuration Features Number of Positions : 2
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cap
Usage Conditions Operating Temperature (Max) : 50 DEGC [122 DEGF ] Operating Temperature Range : 0 - 50 DEGC [32 - 122 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural Primary Product Material : PP
Configuration Features Number of Positions : 2
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cap
Usage Conditions Operating Temperature (Max) : 50 DEGC [122 DEGF ] Operating Temperature Range : 0 - 50 DEGC [32 - 122 DEGF ]
Body Features Primary Product Color : Natural Primary Product Material : PP
Configuration Features Number of Positions : 2
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cap
Usage Conditions Operating Temperature (Max) : 50 DEGC [122 DEGF ] Operating Temperature Range : 0 - 50 DEGC [32 - 122 DEGF ]
Body Features
Primary Product Color : Natural
Primary Product Material : PP
Configuration Features
Number of Positions : 2
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Cap
Usage Conditions
Operating Temperature (Max) : 50 DEGC [122 DEGF ]
Operating Temperature Range : 0 - 50 DEGC [32 - 122 DEGF ]