TE Connectivity Automotive Connector Caps & Covers 2333445-2

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2333445-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2333445-2
Automotive Connector Caps & Covers 2333445-2
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT GF30

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2333445-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827343P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details