TE Connectivity Automotive Connector Caps & Covers 2-2443906-2

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 6 GF Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 6 GF Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2-2443906-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2-2443906-2
Automotive Connector Caps & Covers 2-2443906-2
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 6 GF Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Orange
  • Primary Product Material : PA 6 GF

Configuration Features


  • Number of Positions : 1

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2-2443906-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-2-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details