2415639-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2415639-1
Description
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF
Configuration Features Number of Positions : 4
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF
Configuration Features Number of Positions : 4
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF
Configuration Features Number of Positions : 4
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover
Body Features
Primary Product Color : Orange
Primary Product Material : PA 6 GF
Configuration Features
Number of Positions : 4
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Sealing Cover