TE Connectivity Automotive Connector Caps & Covers 2288894-6

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.96 INCH ] Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bulk Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.96 INCH ] Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bulk Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2288894-6 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2288894-6
Automotive Connector Caps & Covers 2288894-6
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.96 INCH ] Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bulk Product Type Features Protection & Strain Relief Accessory Type : Cover

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 1

Dimensions


  • Compatible Cable Bundle Diameter Range : 50 MM  [1.96 INCH ]

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2288894-6
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details