TE Connectivity Automotive Connector Caps & Covers 2479594-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief Accessory Type : Dust Cover
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief Accessory Type : Dust Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2479594-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2479594-1
Automotive Connector Caps & Covers 2479594-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief Accessory Type : Dust Cover

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Orange
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 1

Product Type Features


  • Protection & Strain Relief Accessory Type : Dust Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2479594-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products