TE Connectivity Automotive Connector Caps & Covers 2303018-1

Description
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2303018-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2303018-1
Automotive Connector Caps & Covers 2303018-1
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Orange
  • Primary Product Material : PA 66 GF

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Protective Cover

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2303018-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Caps & Covers - 1418882-1 - TE Connectivity
Specs
Type Cap
View Details
2 suppliers
Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details