TE Connectivity Automotive Connector Caps & Covers 2461742-9

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Green Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : A - D Number of Positions : 1 Industry Standards IP Rating : IP67, IP69K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Add By Accessory Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Green Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : A - D Number of Positions : 1 Industry Standards IP Rating : IP67, IP69K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Add By Accessory Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2461742-9 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2461742-9
Automotive Connector Caps & Covers 2461742-9
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Green Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : A - D Number of Positions : 1 Industry Standards IP Rating : IP67, IP69K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Add By Accessory Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Green
  • Primary Product Material : PBT GF30

Configuration Features


  • Compatible With Connector Code : A - D
  • Number of Positions : 1

Industry Standards


  • IP Rating : IP67, IP69K
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Strain Relief : Add By Accessory

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2461742-9
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products