2400924-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2400924-2
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Cable Exit Angle (DEG) : 90
Primary Product Color : Orange
Primary Product Material : PA 6
Configuration Features
Number of Positions : 1
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Sealing Cover
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]