TE Connectivity
Automotive Connector Caps & Covers
2314189-1
Description
Industry Standards UL Flammability Rating : UL 94V-0
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 20000
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Industry Standards UL Flammability Rating : UL 94V-0
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 20000
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Industry Standards UL Flammability Rating : UL 94V-0
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 20000
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Industry Standards
- UL Flammability Rating : UL 94V-0
Other
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 20000
Product Type Features
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
2314189-1 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Application
Round
Material
Thermoplastic
View Details