DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
Page:
1
50
60
70
80
90
100
107
108
109
110
111
112
113
114
115
116
117
118
119
120
130
140
150
160
163
| Product Name | Notes |
|---|---|
| 10A DC/DC-CONVERTER 'INNOLINE' S | |
| 12V BOARD MOUNT POWER SUPPLY | |
| 1A DC/DC-CONVERTER 'INNOLINE' SM | |
| 20A DC/DC-CONVERTER 'INNOLINE' S | |
| 20W DC/DC-CONVERTER 'POWERLINE' | |
| 3A DC/DC-CONVERTER 'INNOLINE' SM | |
| 40W DC/DC-CONVERTER 'POWERLINE' | |
| 50W DC/DC-CONVERTER / REGULATED | |
| 5A DC/DC-CONVERTER 'INNOLINE' SM | |
| 60W DC/DC-CONVERTER 'POWERLINE' | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 40W | |
| Enclosed DC DC Converter 1 Output 5V 3A 36V Input | |
| Enclosed DC DC Converter 2 Output 12V -12V 625mA, 625mA 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 12.5A 14.4V - 170V Input | |
| Isolated Module DC DC Converter 1 Output 12V 13A 9V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 12V 17A 16.8V - 137.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 3.333A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 3.33A 16V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 3.33A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 3.33A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 5A 16V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.3A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 7.5A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 7.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 7A 40V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.5A 16.8V - 137.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 9A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 13.5A 16.5V - 140V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2.666A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2.67A 16V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2.67A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2.67A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 4A 16V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 4A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 4A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5.5A 40V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.7A 16.5V - 140V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.666A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.67A 16V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.5A 16V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.2A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.5A 40V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.7A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.7A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 16.8V - 137.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6.25A 14.4V - 170V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6A 9V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 24V 8.5A 16.8V - 137.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 10A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 14A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 14A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 15A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 6A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 8A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 32V 9.4A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.25A 16V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.6A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.6A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.6A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.8A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.8A 40V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.8A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 2.1A 16.5V - 140V Input | |
| Isolated Module DC DC Converter 1 Output 48V 3A 9V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 48V 4.2A 16.5V - 140V Input | |
| Isolated Module DC DC Converter 1 Output 48V 830mA 16V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 54V 2.8A 14.4V - 170V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 12A 16V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 12A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 12A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 12A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 17A 40V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 18A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 18A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 25A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 8A 16V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.8A, 1.8A 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 830mA, 830mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1.33A, 1.33A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1.4A, 1.4A 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 670mA, 670mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 833mA, 833mA 18V - 75V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.2V 3A 3V - 18V Input |
| << Prev | Next >> |