RECOM Power, Inc. DC DC Converters RP75H-11015SRW/N-HC

Description
Isolated Module DC DC Converter 1 Output 15V 5A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 5A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP75H-11015SRW/N-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP75H-11015SRW/N-HC-ND
DC DC Converters RP75H-11015SRW/N-HC-ND
Isolated Module DC DC Converter 1 Output 15V 5A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 15V 5A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 5A; Output Power Max Recom Power - 01AC3444 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 5A; Output Power Max Recom Power
01AC3444
Dc-Dc Converter, 15V, 5A; Output Power Max Recom Power 01AC3444
DC-DC CONVERTER, 15V, 5A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 5A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP75H-11015SRW/N-HC-ND 01AC3444
Product Name DC DC Converters Dc-Dc Converter, 15V, 5A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - S2815S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details