RECOM Power, Inc. DC DC Converters RP75H-11012SRW/P

Description
Isolated Module DC DC Converter 1 Output 12V 6.3A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 6.3A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP75H-11012SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP75H-11012SRW/P-ND
DC DC Converters RP75H-11012SRW/P-ND
Isolated Module DC DC Converter 1 Output 12V 6.3A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 6.3A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 6.3A; Power Supply Approvals Recom Power - 01AC3441 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 6.3A; Power Supply Approvals Recom Power
01AC3441
Dc-Dc Converter, 12V, 6.3A; Power Supply Approvals Recom Power 01AC3441
DC-DC CONVERTER, 12V, 6.3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 6.3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP75H-11012SRW/P-ND 01AC3441
Product Name DC DC Converters Dc-Dc Converter, 12V, 6.3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 6.3 amps 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24S15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details