RECOM Power, Inc. DC DC Converters RP90Q-4805SRW/N

Description
Isolated Module DC DC Converter 1 Output 5V 18A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 18A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP90Q-4805SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP90Q-4805SRW/N-ND
DC DC Converters RP90Q-4805SRW/N-ND
Isolated Module DC DC Converter 1 Output 5V 18A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 18A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 18A; Output Power Max Recom Power - 01AC3535 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 18A; Output Power Max Recom Power
01AC3535
Dc-Dc Converter, 5V, 18A; Output Power Max Recom Power 01AC3535
DC-DC CONVERTER, 5V, 18A; Output Power Max:90W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 18A; Output Power Max:90W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP90Q-4805SRW/N-ND 01AC3535
Product Name DC DC Converters Dc-Dc Converter, 5V, 18A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 18 amps 18 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details