RECOM Power, Inc. DC DC Converters RP75H-4805SRW/P

Description
Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP75H-4805SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP75H-4805SRW/P-ND
DC DC Converters RP75H-4805SRW/P-ND
Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 15A; Output Power Max Recom Power - 01AC3477 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 15A; Output Power Max Recom Power
01AC3477
Dc-Dc Converter, 5V, 15A; Output Power Max Recom Power 01AC3477
DC-DC CONVERTER, 5V, 15A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 15A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP75H-4805SRW/P-ND 01AC3477
Product Name DC DC Converters Dc-Dc Converter, 5V, 15A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details