RECOM Power, Inc. DC DC Converters RPA30-243.3SAW/P

Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2972-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2972-ND
DC DC Converters 945-2972-ND
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RPA30-243.3SAW/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RPA30-243.3SAW/P
Power Supplies - Board Mount - DC DC Converters RPA30-243.3SAW/P
DC DC CONVERTER 3.3V 30W

DC DC CONVERTER 3.3V 30W

Supplier's Site
Dc-Dc Converter, 3.3V, 7.5A; Power Supply Approvals Recom Power - 99Y7311 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 7.5A; Power Supply Approvals Recom Power
99Y7311
Dc-Dc Converter, 3.3V, 7.5A; Power Supply Approvals Recom Power 99Y7311
DC-DC CONVERTER, 3.3V, 7.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 7.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2972-ND RPA30-243.3SAW/P 99Y7311
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 7.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 7.5 amps 7.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input - PFC 3KR-E/110-3U3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Railway Applications
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details