RECOM Power, Inc. DC DC Converters RP90Q-2448SRW/P

Description
Isolated Module DC DC Converter 1 Output 48V 1.8A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 1.8A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP90Q-2448SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP90Q-2448SRW/P-ND
DC DC Converters RP90Q-2448SRW/P-ND
Isolated Module DC DC Converter 1 Output 48V 1.8A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 48V 1.8A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 1.8A; Output Power Max Recom Power - 01AC3533 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 1.8A; Output Power Max Recom Power
01AC3533
Dc-Dc Converter, 48V, 1.8A; Output Power Max Recom Power 01AC3533
DC-DC CONVERTER, 48V, 1.8A; Output Power Max:86.5W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.6mm; Height:12.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 1.8A; Output Power Max:86.5W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.6mm; Height:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP90Q-2448SRW/P-ND 01AC3533
Product Name DC DC Converters Dc-Dc Converter, 48V, 1.8A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.8 amps 1.8 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Modules / ACDC Bidirectional - hpm1296-tps-bm70053ktif-s-29879 - TPS Elektronik GmbH
Specs
Type DC Power Supply; DC-DC Converter
Technology Switching Power Supply
AC Output Voltage 342.0 to 460.0 volts
View Details