RECOM Power, Inc. DC DC Converters RPA30-2412DAW-HC

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RPA30-2412DAW-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RPA30-2412DAW-HC-ND
DC DC Converters RPA30-2412DAW-HC-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power - 99Y7284 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power
99Y7284
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power 99Y7284
DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RPA30-2412DAW-HC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RPA30-2412DAW-HC
Power Supplies - Board Mount - DC DC Converters RPA30-2412DAW-HC
DC DC CONVERTER +/-12V 30W

DC DC CONVERTER +/-12V 30W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number RPA30-2412DAW-HC-ND 99Y7284 RPA30-2412DAW-HC
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 15061459 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details