RECOM Power, Inc. DC DC Converters RP90Q-2412SRW/P

Description
Isolated Module DC DC Converter 1 Output 12V 7.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 7.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP90Q-2412SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP90Q-2412SRW/P-ND
DC DC Converters RP90Q-2412SRW/P-ND
Isolated Module DC DC Converter 1 Output 12V 7.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 7.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 7.5A; Output Power Max Recom Power - 01AC3521 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 7.5A; Output Power Max Recom Power
01AC3521
Dc-Dc Converter, 12V, 7.5A; Output Power Max Recom Power 01AC3521
DC-DC CONVERTER, 12V, 7.5A; Output Power Max:90W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 7.5A; Output Power Max:90W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP90Q-2412SRW/P-ND 01AC3521
Product Name DC DC Converters Dc-Dc Converter, 12V, 7.5A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 7.5 amps 7.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data