Isolated Module DC DC Converter 1 Output 5V 12A 9V - 36V Input
DC-DC CONVERTER, 5V, 12A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
DC DC CONVERTER 5V 60W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RPA60-2405SFW-ND | 99Y7313 | RPA60-2405SFW |
| Product Name | DC DC Converters | Dc-Dc Converter, 5V, 12A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 12 amps | 12 amps | |
| DC Input Voltage | 9.0 to 36.0 volts |