RECOM Power, Inc. DC DC Converters RPA150E-4848SEW/P

Description
Isolated Module DC DC Converter 1 Output 48V 3A 9V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 3A 9V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPA150E-4848SEW/P-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 48V 3A 9V - 60V Input

Isolated Module DC DC Converter 1 Output 48V 3A 9V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 3A; Power Supply Approvals Recom Power - 50AJ8236 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 3A; Power Supply Approvals Recom Power
50AJ8236
Dc-Dc Converter, 48V, 3A; Power Supply Approvals Recom Power 50AJ8236
DC-DC CONVERTER, 48V, 3A; Power Supply Approvals:ITE; Input Ratio:6:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 3A; Power Supply Approvals:ITE; Input Ratio:6:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPA150E-4848SEW/P-ND 50AJ8236
Product Name DC DC Converters Dc-Dc Converter, 48V, 3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 9.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480W Single Output Power Supplies - PSP-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details