RECOM Power, Inc. DC DC Converters RP75H-4824SRW/P

Description
Isolated Module DC DC Converter 1 Output 24V 3.2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 3.2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP75H-4824SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP75H-4824SRW/P-ND
DC DC Converters RP75H-4824SRW/P-ND
Isolated Module DC DC Converter 1 Output 24V 3.2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 3.2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 3.2A; Output Power Max Recom Power - 01AC3489 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 3.2A; Output Power Max Recom Power
01AC3489
Dc-Dc Converter, 24V, 3.2A; Output Power Max Recom Power 01AC3489
DC-DC CONVERTER, 24V, 3.2A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 3.2A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP75H-4824SRW/P-ND 01AC3489
Product Name DC DC Converters Dc-Dc Converter, 24V, 3.2A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 3.2 amps 3.2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10360-15-2u-27506 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 15 amps
View Details