RECOM Power, Inc. DC DC Converters RP40Q-11012SRUW/N-HC

Description
Isolated Module DC DC Converter 1 Output 12V 3.33A 16V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 3.33A 16V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP40Q-11012SRUW/N-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP40Q-11012SRUW/N-HC-ND
DC DC Converters RP40Q-11012SRUW/N-HC-ND
Isolated Module DC DC Converter 1 Output 12V 3.33A 16V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 3.33A 16V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Recom Power - 71AC7572 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Recom Power
71AC7572
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Recom Power 71AC7572
DC-DC CONVERTER, 12V, 3.33A; Power Supply Approvals:Railway; Input Ratio:12:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A; Power Supply Approvals:Railway; Input Ratio:12:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP40Q-11012SRUW/N-HC-ND 71AC7572
Product Name DC DC Converters Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 16.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details