RECOM Power, Inc. DC DC Converters RP90Q-4824SRW/P-HC

Description
Isolated Module DC DC Converter 1 Output 24V 3.7A 16.5V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 24V 3.7A 16.5V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP90Q-2424SRW is a quarter-brick DC-DC converter designed for applications requiring a regulated output of 24V at a maximum current of 3.7A, delivering up to 89W of output power. It features a wide input voltage range of 9V to 36V and operates with high efficiency, reaching up to 90%. The converter is suitable for high shock and vibration environments, making it ideal for railway rolling stock and high voltage battery applications. It is equipped with reinforced insulation rated at 3kVAC for 110Vin and 2.25kVDC for 24Vin and 48Vin. The device does not require a minimum load and is certified to EN50155 and IEC/EN60950-1 standards. The operating temperature range extends from -40°C to +85°C when mounted on a suitable heatsink. The RP90Q-2424SRW also includes features such as remote sense and output trim capabilities, enhancing its versatility in various applications.

Datasheet Summary
Powered by GS/AI

The RP90Q-2424SRW is a quarter-brick DC-DC converter designed for applications requiring a regulated output of 24V at a maximum current of 3.7A, delivering up to 89W of output power. It features a wide input voltage range of 9V to 36V and operates with high efficiency, reaching up to 90%. The converter is suitable for high shock and vibration environments, making it ideal for railway rolling stock and high voltage battery applications. It is equipped with reinforced insulation rated at 3kVAC for 110Vin and 2.25kVDC for 24Vin and 48Vin. The device does not require a minimum load and is certified to EN50155 and IEC/EN60950-1 standards. The operating temperature range extends from -40°C to +85°C when mounted on a suitable heatsink. The RP90Q-2424SRW also includes features such as remote sense and output trim capabilities, enhancing its versatility in various applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP90Q-4824SRW/P-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP90Q-4824SRW/P-HC-ND
DC DC Converters RP90Q-4824SRW/P-HC-ND
Isolated Module DC DC Converter 1 Output 24V 3.7A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 3.7A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 3.7A; Output Power Max Recom Power - 01AC3551 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 3.7A; Output Power Max Recom Power
01AC3551
Dc-Dc Converter, 24V, 3.7A; Output Power Max Recom Power 01AC3551
DC-DC CONVERTER, 24V, 3.7A; Output Power Max:89W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 3.7A; Output Power Max:89W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP90Q-4824SRW/P-HC-ND 01AC3551
Product Name DC DC Converters Dc-Dc Converter, 24V, 3.7A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3.7 amps 3.7 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details