RECOM Power, Inc. DC DC Converters RP75H-2412SRW/N

Description
Isolated Module DC DC Converter 1 Output 12V 6.3A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 6.3A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP75H-2412SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP75H-2412SRW/N-ND
DC DC Converters RP75H-2412SRW/N-ND
Isolated Module DC DC Converter 1 Output 12V 6.3A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 6.3A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 6.3A; Output Power Max Recom Power - 01AC3459 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 6.3A; Output Power Max Recom Power
01AC3459
Dc-Dc Converter, 12V, 6.3A; Output Power Max Recom Power 01AC3459
DC-DC CONVERTER, 12V, 6.3A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 6.3A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP75H-2412SRW/N-ND 01AC3459
Product Name DC DC Converters Dc-Dc Converter, 12V, 6.3A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 6.3 amps 6.3 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-7512 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 6.3 amps
View Details
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details