RECOM Power, Inc. DC DC Converters RPL-3.0-CT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.2V 3A 3V - 18V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.2V 3A 3V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPL-3.0-CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPL-3.0-CT-ND
DC DC Converters 945-RPL-3.0-CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.2V 3A 3V - 18V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.2V 3A 3V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 0.8V-5.2V, 3A; Power Supply Approvals Recom Power - 26AJ4851 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0.8V-5.2V, 3A; Power Supply Approvals Recom Power
26AJ4851
Dc-Dc Converter, 0.8V-5.2V, 3A; Power Supply Approvals Recom Power 26AJ4851
DC-DC CONVERTER, 0.8V-5.2V, 3A; Power Supply Approvals:-; Output Power Max:15.6W; Output Voltage Min:800mV; Output Voltage Max:5.2V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS Compliant: Yes

DC-DC CONVERTER, 0.8V-5.2V, 3A; Power Supply Approvals:-; Output Power Max:15.6W; Output Voltage Min:800mV; Output Voltage Max:5.2V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPL-3.0-CT-ND 26AJ4851
Product Name DC DC Converters Dc-Dc Converter, 0.8V-5.2V, 3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6853-ea-pub-10200-420-4u-30000w-32072 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
Plug-in - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Applications Instrumentation
View Details