RECOM Power, Inc. DC DC Converters RP90Q-11005SRW/P-HC

Description
Isolated Module DC DC Converter 1 Output 5V 17A 40V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 17A 40V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP90Q-11005SRW/P-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP90Q-11005SRW/P-HC-ND
DC DC Converters RP90Q-11005SRW/P-HC-ND
Isolated Module DC DC Converter 1 Output 5V 17A 40V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 17A 40V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 17A; Output Power Max Recom Power - 01AC3498 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 17A; Output Power Max Recom Power
01AC3498
Dc-Dc Converter, 5V, 17A; Output Power Max Recom Power 01AC3498
DC-DC CONVERTER, 5V, 17A; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:17A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 17A; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:17A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP90Q-11005SRW/P-HC-ND 01AC3498
Product Name DC DC Converters Dc-Dc Converter, 5V, 17A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 17 amps 17 amps
DC Input Voltage 40.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers