RECOM Power, Inc. DC DC Converters RP40-483.3SFR/N

Description
Isolated Module DC DC Converter 1 Output 3.3V 10A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 10A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP40-483.3SFR/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP40-483.3SFR/N-ND
DC DC Converters RP40-483.3SFR/N-ND
Isolated Module DC DC Converter 1 Output 3.3V 10A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 10A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RP40-483.3SFR/N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP40-483.3SFR/N
Power Supplies - Board Mount - DC DC Converters RP40-483.3SFR/N
DC DC CONVERTER 3.3V 33W

DC DC CONVERTER 3.3V 33W

Supplier's Site
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Recom Power - 98Y1763 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Recom Power
98Y1763
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Recom Power 98Y1763
DC-DC CONVERTER, 3.3V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RP40-483.3SFR/N-ND RP40-483.3SFR/N 98Y1763
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 10 amps 10 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details