RECOM Power, Inc. DC DC Converters RPA200H-11024SRUW/N

Description
Isolated Module DC DC Converter 1 Output 24V 8.5A 16.8V - 137.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 8.5A 16.8V - 137.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RPA200H-11024SRUW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RPA200H-11024SRUW/N-ND
DC DC Converters RPA200H-11024SRUW/N-ND
Isolated Module DC DC Converter 1 Output 24V 8.5A 16.8V - 137.5V Input

Isolated Module DC DC Converter 1 Output 24V 8.5A 16.8V - 137.5V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 8.5A; Power Supply Approvals Recom Power - 33AC3869 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 8.5A; Power Supply Approvals Recom Power
33AC3869
Dc-Dc Converter, 24V, 8.5A; Power Supply Approvals Recom Power 33AC3869
DC-DC CONVERTER, 24V, 8.5A; Power Supply Approvals:Railway; Input Ratio:8:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:8.5A; Output Voltage - Output 2:-; Width:60.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 8.5A; Power Supply Approvals:Railway; Input Ratio:8:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:8.5A; Output Voltage - Output 2:-; Width:60.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RPA200H-11024SRUW/N-ND 33AC3869
Product Name DC DC Converters Dc-Dc Converter, 24V, 8.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 94 C (-40 to 200 F)
DC Output Current 8.5 amps 8.5 amps
DC Input Voltage 16.8 to 137.5 volts
Unlock Full Specs
to access all available technical data