RECOM Power, Inc. DC DC Converters RP40Q-11048SRUW/N-HC

Description
Isolated Module DC DC Converter 1 Output 48V 830mA 16V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 830mA 16V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP40Q-11048SRUW/N-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP40Q-11048SRUW/N-HC-ND
DC DC Converters RP40Q-11048SRUW/N-HC-ND
Isolated Module DC DC Converter 1 Output 48V 830mA 16V - 160V Input

Isolated Module DC DC Converter 1 Output 48V 830mA 16V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 0.83A; Power Supply Approvals Recom Power - 71AC7584 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.83A; Power Supply Approvals Recom Power
71AC7584
Dc-Dc Converter, 48V, 0.83A; Power Supply Approvals Recom Power 71AC7584
DC-DC CONVERTER, 48V, 0.83A; Power Supply Approvals:Railway; Input Ratio:12:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 0.83A; Power Supply Approvals:Railway; Input Ratio:12:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP40Q-11048SRUW/N-HC-ND 71AC7584
Product Name DC DC Converters Dc-Dc Converter, 48V, 0.83A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.8300 amps 0.8300 amps
DC Input Voltage 16.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Type AC Power Source
Technology PWM technology
Applications Industrial, engineering, academic and laboratory applications
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details