RECOM Power, Inc. DC DC Converters RP75H-11005SRW/N

Description
Isolated Module DC DC Converter 1 Output 5V 15A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 15A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP75H-11005SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP75H-11005SRW/N-ND
DC DC Converters RP75H-11005SRW/N-ND
Isolated Module DC DC Converter 1 Output 5V 15A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 15A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 15A; Output Power Max Recom Power - 01AC3435 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 15A; Output Power Max Recom Power
01AC3435
Dc-Dc Converter, 5V, 15A; Output Power Max Recom Power 01AC3435
DC-DC CONVERTER, 5V, 15A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 15A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP75H-11005SRW/N-ND 01AC3435
Product Name DC DC Converters Dc-Dc Converter, 5V, 15A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers