RECOM Power, Inc. DC DC Converters RPA100E-4812SW/N

Description
Isolated Module DC DC Converter 1 Output 12V 9A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 9A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPA100E-4812SW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPA100E-4812SW/N-ND
DC DC Converters 945-RPA100E-4812SW/N-ND
Isolated Module DC DC Converter 1 Output 12V 9A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 9A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 9A; Power Supply Approvals Recom Power - 70AJ5614 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 9A; Power Supply Approvals Recom Power
70AJ5614
Dc-Dc Converter, 12V, 9A; Power Supply Approvals Recom Power 70AJ5614
DC-DC CONVERTER, 12V, 9A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:9A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 9A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:9A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPA100E-4812SW/N-ND 70AJ5614
Product Name DC DC Converters Dc-Dc Converter, 12V, 9A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 9 amps 9 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details