RECOM Power, Inc. DC DC Converters RP75H-11024SRW/P

Description
Isolated Module DC DC Converter 1 Output 24V 3.2A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 3.2A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP75H-11024SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP75H-11024SRW/P-ND
DC DC Converters RP75H-11024SRW/P-ND
Isolated Module DC DC Converter 1 Output 24V 3.2A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 3.2A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 3.2A; Output Power Max Recom Power - 01AC3449 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 3.2A; Output Power Max Recom Power
01AC3449
Dc-Dc Converter, 24V, 3.2A; Output Power Max Recom Power 01AC3449
DC-DC CONVERTER, 24V, 3.2A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 3.2A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP75H-11024SRW/P-ND 01AC3449
Product Name DC DC Converters Dc-Dc Converter, 24V, 3.2A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 3.2 amps 3.2 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-240-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2000W Rugged Liquid Cooled DC-DC Converter - LQC 2K-3U2LC - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details