Isolated Module DC DC Converter 1 Output 3.3V 14A 18V - 36V Input
DC DC CONVERTER 3.3V 60W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RP60-243.3SG/N-ND | RP60-243.3SG/N |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 40 C (-40 to 104 F) | -40 to 40 C (-40 to 104 F) |
| DC Output Current | 14 amps |