RECOM Power, Inc. DC DC Converters RP90Q-11015SRW/N

Description
Isolated Module DC DC Converter 1 Output 15V 5.5A 40V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 5.5A 40V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP90Q-11015SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP90Q-11015SRW/N-ND
DC DC Converters RP90Q-11015SRW/N-ND
Isolated Module DC DC Converter 1 Output 15V 5.5A 40V - 160V Input

Isolated Module DC DC Converter 1 Output 15V 5.5A 40V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 5.5A; Output Power Max Recom Power - 01AC3503 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 5.5A; Output Power Max Recom Power
01AC3503
Dc-Dc Converter, 15V, 5.5A; Output Power Max Recom Power 01AC3503
DC-DC CONVERTER, 15V, 5.5A; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.6mm; Height:12.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 5.5A; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.6mm; Height:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP90Q-11015SRW/N-ND 01AC3503
Product Name DC DC Converters Dc-Dc Converter, 15V, 5.5A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 5.5 amps 5.5 amps
DC Input Voltage 40.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details