RECOM Power, Inc. DC DC Converters RP90Q-4812SRW/N

Description
Isolated Module DC DC Converter 1 Output 12V 7.5A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 7.5A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP90Q-4812SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP90Q-4812SRW/N-ND
DC DC Converters RP90Q-4812SRW/N-ND
Isolated Module DC DC Converter 1 Output 12V 7.5A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 7.5A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 7.5A; Output Power Max Recom Power - 01AC3539 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 7.5A; Output Power Max Recom Power
01AC3539
Dc-Dc Converter, 12V, 7.5A; Output Power Max Recom Power 01AC3539
DC-DC CONVERTER, 12V, 7.5A; Output Power Max:90W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 7.5A; Output Power Max:90W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP90Q-4812SRW/N-ND 01AC3539
Product Name DC DC Converters Dc-Dc Converter, 12V, 7.5A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 7.5 amps 7.5 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details