RECOM Power, Inc. DC DC Converters RPA200H-11048SRUW/P

Description
Isolated Module DC DC Converter 1 Output 48V 4.2A 16.5V - 140V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 4.2A 16.5V - 140V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3164-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3164-ND
DC DC Converters 945-3164-ND
Isolated Module DC DC Converter 1 Output 48V 4.2A 16.5V - 140V Input

Isolated Module DC DC Converter 1 Output 48V 4.2A 16.5V - 140V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 4.2A; Power Supply Approvals Recom Power - 54AC6736 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 4.2A; Power Supply Approvals Recom Power
54AC6736
Dc-Dc Converter, 48V, 4.2A; Power Supply Approvals Recom Power 54AC6736
DC-DC CONVERTER, 48V, 4.2A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Width:63.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 4.2A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Width:63.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3164-ND 54AC6736
Product Name DC DC Converters Dc-Dc Converter, 48V, 4.2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 94 C (-40 to 200 F)
DC Output Current 4.2 amps 4.2 amps
DC Input Voltage 16.5 to 140.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227056 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details