RECOM Power, Inc. DC DC Converters RP90Q-2448SRW/N

Description
Isolated Module DC DC Converter 1 Output 48V 1.8A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 1.8A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP90Q-2448SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP90Q-2448SRW/N-ND
DC DC Converters RP90Q-2448SRW/N-ND
Isolated Module DC DC Converter 1 Output 48V 1.8A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 48V 1.8A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 1.8A; Output Power Max Recom Power - 01AC3531 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 1.8A; Output Power Max Recom Power
01AC3531
Dc-Dc Converter, 48V, 1.8A; Output Power Max Recom Power 01AC3531
DC-DC CONVERTER, 48V, 1.8A; Output Power Max:86.5W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.6mm; Height:12.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 1.8A; Output Power Max:86.5W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.6mm; Height:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP90Q-2448SRW/N-ND 01AC3531
Product Name DC DC Converters Dc-Dc Converter, 48V, 1.8A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.8 amps 1.8 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 7257 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 24.0 volts
View Details