RECOM Power, Inc. DC DC Converters RP90Q-11012SRW/N-HC

Description
Isolated Module DC DC Converter 1 Output 12V 7A 40V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 7A 40V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP90Q-11012SRW/N-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP90Q-11012SRW/N-HC-ND
DC DC Converters RP90Q-11012SRW/N-HC-ND
Isolated Module DC DC Converter 1 Output 12V 7A 40V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 7A 40V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 7A; Output Power Max Recom Power - 01AC3500 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 7A; Output Power Max Recom Power
01AC3500
Dc-Dc Converter, 12V, 7A; Output Power Max Recom Power 01AC3500
DC-DC CONVERTER, 12V, 7A; Output Power Max:84W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 7A; Output Power Max:84W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP90Q-11012SRW/N-HC-ND 01AC3500
Product Name DC DC Converters Dc-Dc Converter, 12V, 7A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 7 amps 7 amps
DC Input Voltage 40.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details