RECOM Power, Inc. DC DC Converters RPA30-2405SAW-HC

Description
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RPA30-2405SAW-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RPA30-2405SAW-HC-ND
DC DC Converters RPA30-2405SAW-HC-ND
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RPA30-2405SAW-HC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RPA30-2405SAW-HC
Power Supplies - Board Mount - DC DC Converters RPA30-2405SAW-HC
DC DC CONVERTER 5V 30W

DC DC CONVERTER 5V 30W

Supplier's Site
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Recom Power - 99Y7278 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Recom Power
99Y7278
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Recom Power 99Y7278
DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RPA30-2405SAW-HC-ND RPA30-2405SAW-HC 99Y7278
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 6A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 6 amps 6 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details