RECOM Power, Inc. DC DC Converters RPA60-2415SFW

Description
Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RPA60-2415SFW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RPA60-2415SFW-ND
DC DC Converters RPA60-2415SFW-ND
Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RPA60-2415SFW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RPA60-2415SFW
Power Supplies - Board Mount - DC DC Converters RPA60-2415SFW
DC DC CONVERTER 15V 60W

DC DC CONVERTER 15V 60W

Supplier's Site
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Recom Power - 99Y7325 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Recom Power
99Y7325
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Recom Power 99Y7325
DC-DC CONVERTER, 15V, 4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RPA60-2415SFW-ND RPA60-2415SFW 99Y7325
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 4A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 4 amps 4 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details