RECOM Power, Inc. DC DC Converters RP75H-4824SRW/N

Description
Isolated Module DC DC Converter 1 Output 24V 3.2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 3.2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP75H-4824SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP75H-4824SRW/N-ND
DC DC Converters RP75H-4824SRW/N-ND
Isolated Module DC DC Converter 1 Output 24V 3.2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 3.2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 3.2A; Output Power Max Recom Power - 01AC3487 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 3.2A; Output Power Max Recom Power
01AC3487
Dc-Dc Converter, 24V, 3.2A; Output Power Max Recom Power 01AC3487
DC-DC CONVERTER, 24V, 3.2A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 3.2A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP75H-4824SRW/N-ND 01AC3487
Product Name DC DC Converters Dc-Dc Converter, 24V, 3.2A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 3.2 amps 3.2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
250W, 300Vdc Input,  Wide Input Range, Dual-output, Industrial Quality DC/DC Converter - DCH 282-F1W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details