Isolated Module DC DC Converter 1 Output 12V 7A 40V - 160V Input
DC-DC CONVERTER, 12V, 7A; Output Power Max:84W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RP90Q-11012SRW/N-ND | 01AC3499 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 7A; Output Power Max Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 7 amps | 7 amps |
| DC Input Voltage | 40.0 to 160.0 volts |