RECOM Power, Inc. DC DC Converters RP90Q-4824SRW/N

Description
Isolated Module DC DC Converter 1 Output 24V 3.7A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 3.7A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP90Q-4824SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP90Q-4824SRW/N-ND
DC DC Converters RP90Q-4824SRW/N-ND
Isolated Module DC DC Converter 1 Output 24V 3.7A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 3.7A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 3.7A; Output Power Max Recom Power - 01AC3547 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 3.7A; Output Power Max Recom Power
01AC3547
Dc-Dc Converter, 24V, 3.7A; Output Power Max Recom Power 01AC3547
DC-DC CONVERTER, 24V, 3.7A; Output Power Max:89W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 3.7A; Output Power Max:89W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP90Q-4824SRW/N-ND 01AC3547
Product Name DC DC Converters Dc-Dc Converter, 24V, 3.7A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3.7 amps 3.7 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details