RECOM Power, Inc. DC DC Converters RP90Q-4824SRW/P

Description
Isolated Module DC DC Converter 1 Output 24V 3.7A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 3.7A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP90Q-4824SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP90Q-4824SRW/P-ND
DC DC Converters RP90Q-4824SRW/P-ND
Isolated Module DC DC Converter 1 Output 24V 3.7A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 3.7A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 3.7A; Output Power Max Recom Power - 01AC3550 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 3.7A; Output Power Max Recom Power
01AC3550
Dc-Dc Converter, 24V, 3.7A; Output Power Max Recom Power 01AC3550
DC-DC CONVERTER, 24V, 3.7A; Output Power Max:89W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 3.7A; Output Power Max:89W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP90Q-4824SRW/P-ND 01AC3550
Product Name DC DC Converters Dc-Dc Converter, 24V, 3.7A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3.7 amps 3.7 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2255-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details