DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 50 60 70 80 90 100 110 111 112 113 114 115 116 117 118 119 120 121 122 123 130 140 150 160 163
Product Name Notes
2W DC/DC-CONVERTER ECONOLINE SMD
CONV DC/DC 1W 3.3VIN 3.3VOUT
DC DC CONVERTER 2X5V 1W
DC DC CONVERTER 5V 2W
Isolated Module DC DC Converter 1 Output 12V 1.25A 16V - 160V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 132mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 132mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 132mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 24V 625mA 16V - 160V Input
Isolated Module DC DC Converter 1 Output 24V 83mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 83mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 24V 83mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 3.3V 600mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 600mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 600mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 3.3V 606mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 606mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 606mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 3A 16V - 160V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V 5V 200mA, 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 8.1V - 9.9V Input

<< Prev Next >>