RECOM Power, Inc. DC DC Converters RP40-4824SFR/P

Description
Isolated Module DC DC Converter 1 Output 24V 1.666A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 1.666A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP40-4824SFR/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP40-4824SFR/P-ND
DC DC Converters RP40-4824SFR/P-ND
Isolated Module DC DC Converter 1 Output 24V 1.666A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 1.666A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RP40-4824SFR/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP40-4824SFR/P
Power Supplies - Board Mount - DC DC Converters RP40-4824SFR/P
DC DC CONVERTER 24V 40W

DC DC CONVERTER 24V 40W

Supplier's Site
Dc-Dc Converter, 24V, 1.666A; Power Supply Approvals Recom Power - 98Y1761 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.666A; Power Supply Approvals Recom Power
98Y1761
Dc-Dc Converter, 24V, 1.666A; Power Supply Approvals Recom Power 98Y1761
DC-DC CONVERTER, 24V, 1.666A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.666A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RP40-4824SFR/P-ND RP40-4824SFR/P 98Y1761
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 1.666A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Switching Power Supplies - 1227878 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details