RECOM Power, Inc. DC DC Converters RPA150E-4824SEW/P

Description
Isolated Module DC DC Converter 1 Output 24V 6A 9V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 6A 9V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPA150E-4824SEW/P-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 24V 6A 9V - 60V Input

Isolated Module DC DC Converter 1 Output 24V 6A 9V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 6A; Power Supply Approvals Recom Power - 50AJ8235 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 6A; Power Supply Approvals Recom Power
50AJ8235
Dc-Dc Converter, 24V, 6A; Power Supply Approvals Recom Power 50AJ8235
DC-DC CONVERTER, 24V, 6A; Power Supply Approvals:ITE; Input Ratio:6:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 6A; Power Supply Approvals:ITE; Input Ratio:6:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPA150E-4824SEW/P-ND 50AJ8235
Product Name DC DC Converters Dc-Dc Converter, 24V, 6A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 9.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-UPS40 - Powell Electronics, Inc.
Specs
DC Output Current 40 amps
View Details
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details