RECOM Power, Inc. DC DC Converters RP40-4812DGW

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1283-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1283-ND
DC DC Converters 945-1283-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 18V - 75V Input

Buy Now Datasheet
DC DC Converters - 1486-RP40-4812DGW-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-RP40-4812DGW-CHP
DC DC Converters 1486-RP40-4812DGW-CHP
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RP40-4812DGW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP40-4812DGW
Power Supplies - Board Mount - DC DC Converters RP40-4812DGW
DC DC CONVERTER +/-12V 40W

DC DC CONVERTER +/-12V 40W

Supplier's Site
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power - 87X1271 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power
87X1271
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power 87X1271
DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.667A; Output Voltage - Output 2:-12V; Width:-; Height:-RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.667A; Output Voltage - Output 2:-12V; Width:-; Height:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1283-ND RP40-4812DGW 87X1271
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details