Isolated Module DC DC Converter 2 Output 12V -12V 830mA, 830mA 9V - 36V Input
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 20W
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RPA20-2412DAW-ND | RPA20-2412DAW | 99Y7228 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 0.8300 amps | 0.8300 amps | |
| DC Input Voltage | 9.0 to 36.0 volts |